Molex Conn Housing, Rcpt, 3Pos, 2.5Mm; Product Range Molex 52117-0340

Description
CONN HOUSING, RCPT, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52117 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50039 SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, RCPT, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52117 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50039 SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 3Pos, 2.5Mm; Product Range Molex - 01AH8572 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 3Pos, 2.5Mm; Product Range Molex
01AH8572
Conn Housing, Rcpt, 3Pos, 2.5Mm; Product Range Molex 01AH8572
CONN HOUSING, RCPT, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52117 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50039 SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, RCPT, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52117 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50039 SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8572
Product Name Conn Housing, Rcpt, 3Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details