Molex Rectangular Connectors - 52117-0243 52117-0243

Description
Manufacturer: Molex, LLC Win Source Part Number: 052790-52117-0243 Packaging: Tray Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Features: Waterproof (Mated, IP67) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052790-52117-0243 Packaging: Tray Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Features: Waterproof (Mated, IP67) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 52117-0243 - 052790-52117-0243 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 52117-0243
052790-52117-0243
Rectangular Connectors - 52117-0243 052790-52117-0243
Manufacturer: Molex, LLC Win Source Part Number: 052790-52117-0243 Packaging: Tray Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Features: Waterproof (Mated, IP67) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052790-52117-0243
Packaging: Tray
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: White
Features: Waterproof (Mated, IP67)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Data & Signal - 52117-0243 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
52117-0243
Connectors Data & Signal 52117-0243
2.5 S/P CONN. HSG. ASSY

2.5 S/P CONN. HSG. ASSY

Buy Now
Singapore, Singapore
Electronic Connector
340-52117-0243
Electronic Connector 340-52117-0243
Board Connector, 2 Contact(s), 1 Row(s), Female, 0.098 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, ROHS COMPLIANT Product overview: 52117-0243 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-52117-0243 can be used for catalog matching and distributor lookup.

Board Connector, 2 Contact(s), 1 Row(s), Female, 0.098 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, ROHS COMPLIANT Product overview: 52117-0243 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-52117-0243 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex - 78AC0683 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex
78AC0683
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex 78AC0683
2.5 W/P CONN. HSG. ASSY ROHS COMPLIANT: YES

2.5 W/P CONN. HSG. ASSY ROHS COMPLIANT: YES

Supplier's Site
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex - 99R5678 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex
99R5678
2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex 99R5678
2.5 W/P CONN. HSG. ASSY ROHS COMPLIANT: YES

2.5 W/P CONN. HSG. ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052790-52117-0243 52117-0243 340-52117-0243 52117-0243 78AC0683
Product Name Rectangular Connectors - 52117-0243 Connectors Data & Signal Electronic Connector 2.5 W/p Conn. Hsg. Assy Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5757 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 2091-1106/002-1000 - WAGO
Specs
Termination Push-button
View Details
4 suppliers