Molex Conn Housing, Plug, 4Pos, 2.5Mm; Product Range Molex 52116-0411

Description
CONN HOUSING, PLUG, 4POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, PLUG, 4POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 4Pos, 2.5Mm; Product Range Molex - 01AH8570 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 4Pos, 2.5Mm; Product Range Molex
01AH8570
Conn Housing, Plug, 4Pos, 2.5Mm; Product Range Molex 01AH8570
CONN HOUSING, PLUG, 4POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, PLUG, 4POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8570
Product Name Conn Housing, Plug, 4Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details