Molex Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 52116-0341

Description
CONN HOUSING, PLUG, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Description
CONN HOUSING, PLUG, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex - 01AH8569 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
01AH8569
Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 01AH8569
CONN HOUSING, PLUG, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, PLUG, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8569
Product Name Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details