CONN HOUSING, PLUG, 3POS, 2.5MM; PRODUCT RANGE:MIZU-P25 52116 SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:MOLEX MIZU-P25 50038 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01AH8568 |
| Product Name | Conn Housing, Plug, 3Pos, 2.5Mm; Product Range Molex |