Connector
Board Connector, 2 Contact(s), 1 Row(s), Male, Crimp Terminal, Locking, White Insulator, Plug, Product overview: 52116-0240 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-52116-0240 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 052787-52116-0240
Packaging: Tray
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: White
Features: Waterproof (Mated, IP67)
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Detent Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Molex 52116-0240 Crimp Connector Housing
Molex 52116-0240 Crimp Connector Housing
Header Connector,Cable Mount,RECEPT,2 Contacts,0.098 Pitch,LATCH
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52116-0240 | 52116-0240 | 340-52116-0240 | 052787-52116-0240 | 1789347 | 92M5797 |
| Product Name | Connectors | Electronic Connector | Rectangular Connectors - 52116-0240 | Wire Housings & Plugs | Header Connector,cable Mount,recept,2 Contacts,0.098 Pitch,latch Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack | |||
| Termination | Solder | Crimp | ||||
| Voltage Rating | 250 volts |