Molex Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies 520452445

Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: 52045 Package: Tray Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Through Hole Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 24 Termination: Kinked Pin
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: 52045 Package: Tray Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Through Hole Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 24 Termination: Kinked Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: 52045 Package: Tray Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Through Hole Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 24 Termination: Kinked Pin

Manufacturer: Molex
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: 52045
Package: Tray
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Through Hole
Connector/Contact Type: Contacts, Vertical - 1 Sided
Number of Positions: 24
Termination: Kinked Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1228-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details