Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 520451945

Description
Manufacturer: Molex Win Source Part Number: 1333353-0520451945 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 19 Pitch: 0.049" (1.25mm) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.315" (8.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Housing Color: Gray Standard Package: 990 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052045-1945,52045-19 45,520451945 Base Product Number: 052045 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333353-0520451945 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 19 Pitch: 0.049" (1.25mm) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.315" (8.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Housing Color: Gray Standard Package: 990 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052045-1945,52045-19 45,520451945 Base Product Number: 052045 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333353-0520451945 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333353-0520451945
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333353-0520451945
Manufacturer: Molex Win Source Part Number: 1333353-0520451945 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 19 Pitch: 0.049" (1.25mm) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.315" (8.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Housing Color: Gray Standard Package: 990 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052045-1945,52045-19 45,520451945 Base Product Number: 052045 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333353-0520451945
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Tray
Number of Positions: 19
Pitch: 0.049" (1.25mm)
Termination: Kinked Pin
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.315" (8.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Material Flammability Rating: UL94 V-0
Housing Color: Gray
Standard Package: 990
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052045-1945,52045-1945,520451945
Base Product Number: 052045
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333353-0520451945
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers