Molex Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex 52045-0445

Description
FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex - 91C6024 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex
91C6024
Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex 91C6024
FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 4POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Flex Cable Connector,pcb Mount,4 Contacts,number Of Contact Rows Molex - 97H8355 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,4 Contacts,number Of Contact Rows Molex
97H8355
Flex Cable Connector,pcb Mount,4 Contacts,number Of Contact Rows Molex 97H8355
Flex Cable Connector,PCB Mount,4 Contacts,Number Of Contact Rows:1,PC TAIL W/RETNN Terminal RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,4 Contacts,Number Of Contact Rows:1,PC TAIL W/RETNN Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 91C6024 97H8355
Product Name Ffc/fpc Connector, Receptacle, 4Pos 1Row; Pitch Spacing Molex Flex Cable Connector,pcb Mount,4 Contacts,number Of Contact Rows Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details