Molex Ffc/fpc Connector, Receptacle 14 Position 1Row; Pitch Spacing Molex 52044-1445

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 14 Position 1Row; Pitch Spacing Molex - 25M4348 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 14 Position 1Row; Pitch Spacing Molex
25M4348
Ffc/fpc Connector, Receptacle 14 Position 1Row; Pitch Spacing Molex 25M4348
FFC/FPC CONNECTOR, RECEPTACLE 14 POSITION 1ROW; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:52044 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 14 POSITION 1ROW; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:52044 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52044-1445 25M4348
Product Name Ffc/fpc Connector, Receptacle 14 Position 1Row; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products