Connector
FFC & FPC Connectors 1.25MM 10KT FFC CONN M 10KT FFC CONN ASSY Product overview: 52044-1045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52044-1045 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995507-52044-1045
Number of Positions: 10
Pitch: 2.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 200 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Female
Length: 15.9 mm
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Grey
Contact Resistance: 30 mΩ
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 3-829868-0; 52045-1045; 52045-1345; 52044-1145; 5-520314-7; 5-520315-9; 5-520315-70520441045
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Contact Location: Top
Stackable: No
FFC & FPC Connectors 1.25MM 10KT FFC CONN M 10KT FFC CONN ASS
Flex Cable Connector,PCB Mount,10 Contacts,Number Of Contact Rows:1,PC TAIL W/RETNN Terminal
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52044-1045 | 399-52044-1045 | 995507-52044-1045 | 52044-1045 | 92M5673 |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52044-1045 | Connectors | Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Molex | |
| Gender | Female / Jack |