Manufacturer: Molex, LLC
Win Source Part Number: 761718-520431219
Series: 52043
Packaging: Tray
Number of Positions: 12
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -20°C ~ 80°C
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.165" (4.20mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA66), Nylon 6/6
Actuator Material: Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Mating Cycles: 30
Part Status: Obsolete(EOL)
Family Name: 52043
Categories: Connectors, Interconnects
Introduction Date: June 18, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Conn FPC Connector SKT 12 POS 1mm Solder RA Thru-Hole Tray Product overview: 520431219 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-520431219 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 761718-520431219 | 458-520431219 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 520431219 | Electronic Connector |
| Termination | Kinked Pin |