Molex FFC, FPC (FlatFlexible) Connectors - 520430419 520430419

Description
Manufacturer: Molex, LLC Win Source Part Number: 763932-520430419 Series: 52043 Packaging: Tray Number of Positions: 4 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 80°C Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.165" (4.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA66), Nylon 6/6 Actuator Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Mating Cycles: 30 Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763932-520430419 Series: 52043 Packaging: Tray Number of Positions: 4 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 80°C Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.165" (4.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA66), Nylon 6/6 Actuator Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Mating Cycles: 30 Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 520430419 - 763932-520430419 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 520430419
763932-520430419
FFC, FPC (FlatFlexible) Connectors - 520430419 763932-520430419
Manufacturer: Molex, LLC Win Source Part Number: 763932-520430419 Series: 52043 Packaging: Tray Number of Positions: 4 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 80°C Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.165" (4.20mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA66), Nylon 6/6 Actuator Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Mating Cycles: 30 Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763932-520430419
Series: 52043
Packaging: Tray
Number of Positions: 4
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -20°C ~ 80°C
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.165" (4.20mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA66), Nylon 6/6
Actuator Material: Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Mating Cycles: 30
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
458-520430419
Electronic Connector 458-520430419
Conn FPC Connector SKT 4 POS 1mm Solder RA Thru-Hole Tray Product overview: 520430419 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-520430419 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 4 POS 1mm Solder RA Thru-Hole Tray Product overview: 520430419 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-520430419 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 763932-520430419 458-520430419
Product Name FFC, FPC (FlatFlexible) Connectors - 520430419 Electronic Connector
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products