Molex SMD Electronic Connector 52043-1019

Description
MOLEX 52043-1019 FFC / FPC Board Connector, Surface Mount, Receptacle, 10 Contacts, Bottom, 1 mm Product overview: 52043-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-1019 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOLEX 52043-1019 FFC / FPC Board Connector, Surface Mount, Receptacle, 10 Contacts, Bottom, 1 mm Product overview: 52043-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-1019 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
458-52043-1019
SMD Electronic Connector 458-52043-1019
MOLEX 52043-1019 FFC / FPC Board Connector, Surface Mount, Receptacle, 10 Contacts, Bottom, 1 mm Product overview: 52043-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-1019 can be used for catalog matching and distributor lookup.

MOLEX 52043-1019 FFC / FPC Board Connector, Surface Mount, Receptacle, 10 Contacts, Bottom, 1 mm Product overview: 52043-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-1019 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52043-1019 - 1001557-52043-1019 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52043-1019
1001557-52043-1019
FFC, FPC (FlatFlexible) Connectors - 52043-1019 1001557-52043-1019
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001557-52043-1019 Number of Positions: 10 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 10 Gender: Female Housing Material: Nylon Number of Circuits: 9 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 52271-0879; 52271-1279; 52271-1179; 07FMN-SMT-A-TF(LF)(S N); FH12-8S-1SH(55); FH12-11S-1SH(55)0520 431019; 520431019; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 1 mm Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001557-52043-1019
Number of Positions: 10
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Female
Housing Material: Nylon
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52271-0879; 52271-1279; 52271-1179; 07FMN-SMT-A-TF(LF)(SN); FH12-8S-1SH(55); FH12-11S-1SH(55)0520431019; 520431019;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Contact Location: Bottom

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-52043-1019 1001557-52043-1019
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52043-1019
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details