Molex FFC, FPC (FlatFlexible) Connectors - 52043-0410 52043-0410

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039086-52043-0410 Voltage Rating: 50 V Length: 11.05 mm Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 4.2 mm Number of Poles: 4 Width: 8.2 mm Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52043-0410520430410; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039086-52043-0410 Voltage Rating: 50 V Length: 11.05 mm Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 4.2 mm Number of Poles: 4 Width: 8.2 mm Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52043-0410520430410; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52043-0410 - 1039086-52043-0410 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52043-0410
1039086-52043-0410
FFC, FPC (FlatFlexible) Connectors - 52043-0410 1039086-52043-0410
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039086-52043-0410 Voltage Rating: 50 V Length: 11.05 mm Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 4.2 mm Number of Poles: 4 Width: 8.2 mm Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52043-0410520430410; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039086-52043-0410
Voltage Rating: 50 V
Length: 11.05 mm
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Height: 4.2 mm
Number of Poles: 4
Width: 8.2 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52043-0410520430410;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
458-52043-0410
Electronic Connector 458-52043-0410
Conn FPC Connector SKT 4 POS 1mm Solder RA Thru-Hole Tray Product overview: 52043-0410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-0410 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 4 POS 1mm Solder RA Thru-Hole Tray Product overview: 52043-0410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52043-0410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1039086-52043-0410 458-52043-0410
Product Name FFC, FPC (FlatFlexible) Connectors - 52043-0410 Electronic Connector
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details