Molex Flat Flex Cables (FFC, FPC) - 0520300429 520300429

Description
Manufacturer: Molex, LLC Win Source Part Number: 907205-0520300429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 052030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-0429, 52030-0429, 520300429, WM3367
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907205-0520300429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 052030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-0429, 52030-0429, 520300429, WM3367
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0520300429
907205-0520300429
Flat Flex Cables (FFC, FPC) - 0520300429 907205-0520300429
Manufacturer: Molex, LLC Win Source Part Number: 907205-0520300429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 052030 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-0429, 52030-0429, 520300429, WM3367

Manufacturer: Molex, LLC
Win Source Part Number: 907205-0520300429
Series: 52030
Operating Temperature Range: -20°C ~ 80°C
Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 052030
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052030-0429, 52030-0429, 520300429, WM3367

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907205-0520300429
Product Name Flat Flex Cables (FFC, FPC) - 0520300429
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers