Molex Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 52030-1029

Description
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52030 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52030 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 19X2274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
19X2274
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 19X2274
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52030 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52030 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X2274
Product Name Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products