Card Edge Connector, 9 Contact(s), 1 Row(s), Female, Straight, Solder Terminal, LEAD FREE Product overview: 52030-0929 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52030-0929 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975510-52030-0929
Number of Positions: 9
Pitch: 1 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 9
Gender: Receptacle
Number of Circuits: 9
Orientation: Vertical
Contact Plating: Tin
Number of Pins: 9
Categories: FFC,FPC(FlatFlexible
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Stackable: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 458-52030-0929 | 975510-52030-0929 |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52030-0929 |
| Termination | Through Hole | Through Hole |