Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217648-520250411
Number of Positions: 4
Pitch: 5 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 2.4892 mm
Termination: Crimp
Current Rating: 2.5 A
Length: 22.8 mm
Housing Material: Polybutylene
Number of Circuits: 17
Orientation: Straight
Housing Color: Black
Categories: Custom Parts
Alternative Parts (Cross-Reference): 52025-0411;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 20.2 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217648-520250411 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 520250411 |