Molex Connector, Rcpt, 6Pos, 1Row, 2.5Mm; Contact Gender Molex 52011-0610

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 6Pos, 1Row, 2.5Mm; Contact Gender Molex - 25M4335 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.5Mm; Contact Gender Molex
25M4335
Connector, Rcpt, 6Pos, 1Row, 2.5Mm; Contact Gender Molex 25M4335
CONNECTOR, RCPT, 6POS, 1ROW, 2.5MM; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.5MM; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52011-0610 25M4335
Product Name Connector, Rcpt, 6Pos, 1Row, 2.5Mm; Contact Gender Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details