Molex Flat Flex Cables (FFC, FPC) - 0514412493 514412493

Description
Manufacturer: Molex, LLC Win Source Part Number: 846509-0514412493 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM1561-ND, 514412493-C, WM1561CT, 0514412493-C, 900-0514412493TR, 51441-2493, 51441-2441, WM1561TR-ND, 51441-2493-C, 051441-2493-C, WM1561CT-ND, 51441-2493-ND, WM1561TR, 900-0514412493CT, 051441-2493, WM1561, 514412493
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 846509-0514412493 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM1561-ND, 514412493-C, WM1561CT, 0514412493-C, 900-0514412493TR, 51441-2493, 51441-2441, WM1561TR-ND, 51441-2493-C, 051441-2493-C, WM1561CT-ND, 51441-2493-ND, WM1561TR, 900-0514412493CT, 051441-2493, WM1561, 514412493
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0514412493
846509-0514412493
Flat Flex Cables (FFC, FPC) - 0514412493 846509-0514412493
Manufacturer: Molex, LLC Win Source Part Number: 846509-0514412493 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM1561-ND, 514412493-C, WM1561CT, 0514412493-C, 900-0514412493TR, 51441-2493, 51441-2441, WM1561TR-ND, 51441-2493-C, 051441-2493-C, WM1561CT-ND, 51441-2493-ND, WM1561TR, 900-0514412493CT, 051441-2493, WM1561, 514412493

Manufacturer: Molex, LLC
Win Source Part Number: 846509-0514412493
Series: Easy-On 51441
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 051441
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM1561-ND, 514412493-C, WM1561CT, 0514412493-C, 900-0514412493TR, 51441-2493, 51441-2441, WM1561TR-ND, 51441-2493-C, 051441-2493-C, WM1561CT-ND, 51441-2493-ND, WM1561TR, 900-0514412493CT, 051441-2493, WM1561, 514412493

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 846509-0514412493
Product Name Flat Flex Cables (FFC, FPC) - 0514412493
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details