Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 51441-1093

Description
Win Source Part Number: 1026079-51441-1093 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): SFV10R-2STE1HLF; SFV10R-1STE1HLF; SFV10R-2STE9HLF; 54550-1033; 54550-1094; 52559-10720514411093 ; 514411093; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-51441-1093
Request a Quote Datasheet
Description
Win Source Part Number: 1026079-51441-1093 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): SFV10R-2STE1HLF; SFV10R-1STE1HLF; SFV10R-2STE9HLF; 54550-1033; 54550-1094; 52559-10720514411093 ; 514411093; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-51441-1093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1026079-51441-1093 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1026079-51441-1093
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1026079-51441-1093
Win Source Part Number: 1026079-51441-1093 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): SFV10R-2STE1HLF; SFV10R-1STE1HLF; SFV10R-2STE9HLF; 54550-1033; 54550-1094; 52559-10720514411093 ; 514411093; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-51441-1093

Win Source Part Number: 1026079-51441-1093
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): SFV10R-2STE1HLF; SFV10R-1STE1HLF; SFV10R-2STE9HLF; 54550-1033; 54550-1094; 52559-10720514411093; 514411093;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-51441-1093

Buy Now Datasheet
0.5 Fpc Zif Hsgassybtmcont10Cktembstppkg Molex - 58R1279 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsgassybtmcont10Cktembstppkg Molex
58R1279
0.5 Fpc Zif Hsgassybtmcont10Cktembstppkg Molex 58R1279
0.5 FPC ZIF HsgAssyBtmCont10CktE mbsTpPkg

0.5 FPC ZIF HsgAssyBtmCont10CktEmbsTpPkg

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1026079-51441-1093 58R1279
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 0.5 Fpc Zif Hsgassybtmcont10Cktembstppkg Molex
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details