Molex USB, DVI, HDMI Connectors - 0513870530 513870530

Description
Manufacturer: Molex, LLC Win Source Part Number: 853295-0513870530 Series: 51387 Features: Connector Position Package: Reel - TR Family Name: 051387 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3756CT, WM3756TR, 513870530, 51387-0530, WM3756DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853295-0513870530 Series: 51387 Features: Connector Position Package: Reel - TR Family Name: 051387 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3756CT, WM3756TR, 513870530, 51387-0530, WM3756DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 0513870530 - 853295-0513870530 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 0513870530
853295-0513870530
USB, DVI, HDMI Connectors - 0513870530 853295-0513870530
Manufacturer: Molex, LLC Win Source Part Number: 853295-0513870530 Series: 51387 Features: Connector Position Package: Reel - TR Family Name: 051387 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3756CT, WM3756TR, 513870530, 51387-0530, WM3756DKR

Manufacturer: Molex, LLC
Win Source Part Number: 853295-0513870530
Series: 51387
Features: Connector Position
Package: Reel - TR
Family Name: 051387
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3756CT, WM3756TR, 513870530, 51387-0530, WM3756DKR

Buy Now Datasheet
Connectors - 513870530 - ODG (Origin Data Global)
Shenzhen, China
Connectors
513870530
Connectors 513870530
USB 2.0 1 5P Female 0℃~+50℃ Mini-B SMD USB Connectors ROHS

USB 2.0 1 5P Female 0℃~+50℃ Mini-B SMD USB Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 853295-0513870530 513870530
Product Name USB, DVI, HDMI Connectors - 0513870530 Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details