Connector
Molex 51387-0578 USB Connector
5 Pos Female RA SMT Telecom Connector, Gold Plated Product overview: 51387-0578 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-51387-0578 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039047-51387-0578
Number of Positions: 5
Pitch: 800 µm
Color: Black
Connector Type: Receptacle, USB
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 5
Gender: Female
Length: 7.7 mm
Housing Material: Plastic
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 5
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 3-1734035-2; 67503-1230; 51387-0530; 56579-0576; KMBX-SMT-5S-S-30TR; 10118193-0001LF; UE27BC5413H051387057
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 6.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: Unknown
Lead Pitch: 800 µm
Flammability Rating: UL94 V-0
USB Standard: USB 2.0
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51387-0578 | 9048225 | 312-51387-0578 | 1039047-51387-0578 | 51387-0578 | 58J9333 |
| Product Name | USB Connectors | Electronic Connector | USB, DVI, HDMI Connectors - 51387-0578 | USB Connectors | Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex | |
| Category | USB | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | Solder | SMD/SMT | ||
| Mounting | Surface mount | Surface Mount | Surface Mount |