Manufacturer: Molex
Win Source Part Number: 1332718-0513820600
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 6
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051382-0600,51382-06
Base Product Number: 051382
RoHS Status: ROHS3 Compliant
2mm 1x6P 6 1 P=2mm Rectangular Connectors Housings ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1332718-0513820600 | 513820600 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |