Molex Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 513820200

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: MicroClasp 51382 Package: Bulk Product Status: Active Connector Type: Receptacle Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -40°C ~ 105°C Note: Contacts Not Included Base Product Number: 051382
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: MicroClasp 51382 Package: Bulk Product Status: Active Connector Type: Receptacle Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -40°C ~ 105°C Note: Contacts Not Included Base Product Number: 051382
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: MicroClasp 51382 Package: Bulk Product Status: Active Connector Type: Receptacle Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -40°C ~ 105°C Note: Contacts Not Included Base Product Number: 051382

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: MicroClasp 51382
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Insulation Material: Polyamide (PA66), Nylon 6/6
Operating Temperature: -40°C ~ 105°C
Note: Contacts Not Included
Base Product Number: 051382

Buy Now Datasheet
Connectors - Housings RoHS - 514-513820200 - Utmel Electronic Limited
Hong Kong, China
Connectors - Housings RoHS
514-513820200
Connectors - Housings RoHS 514-513820200
Connectors - Housings RoHS

Connectors - Housings RoHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
513820200
Connectors >> Rectangular Connectors Housings 513820200
2mm 1x2P 2 1 P=2mm Rectangular Connectors Housings ROHS

2mm 1x2P 2 1 P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 513820200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
513820200
Connectors 513820200
2mm 1x2P 2 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 1x2P 2 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-513820200 513820200 513820200
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Connectors - Housings RoHS Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA47 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers