Molex Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex 51382-0700

Description
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex - 01AH1399 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
01AH1399
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex 01AH1399
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1399
Product Name Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details