Molex Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex 51382-0500

Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex - 01AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex
01AH1397
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex 01AH1397
WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1397
Product Name Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details