Molex Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 51382-0400

Description
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:MicroClasp 51382 Series; Gender:Receptacle; Pitch Spacing:2mm; Connector Type:Wire to Board; Contact Termination:Through Hole Vertical; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:MicroClasp 51382 Series; Gender:Receptacle; Pitch Spacing:2mm; Connector Type:Wire to Board; Contact Termination:Through Hole Vertical; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex - 93K4173 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
93K4173
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 93K4173
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:MicroClasp 51382 Series; Gender:Receptacle; Pitch Spacing:2mm; Connector Type:Wire to Board; Contact Termination:Through Hole Vertical; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:MicroClasp 51382 Series; Gender:Receptacle; Pitch Spacing:2mm; Connector Type:Wire to Board; Contact Termination:Through Hole Vertical; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K4173
Product Name Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details