Molex Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex 51382-0300

Description
CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex - 56R1551 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex
56R1551
Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex 56R1551
CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1551
Product Name Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details