Molex Rectangular Connectors - 513533200 513533200

Description
Manufacturer: Molex, LLC Win Source Part Number: 763907-513533200 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 32 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 032 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763907-513533200 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 32 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 032 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 513533200 - 763907-513533200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 513533200
763907-513533200
Rectangular Connectors - 513533200 763907-513533200
Manufacturer: Molex, LLC Win Source Part Number: 763907-513533200 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 32 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 032 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763907-513533200
Series: MicroClasp 51353
Packaging: Bulk
Number of Positions: 32
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 51353
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 624 032 213 322;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-513533200
Electronic Connector 340-513533200
Conn Housing RCP 32 POS 2mm Crimp ST Cable Mount Natural MicroClasp™ Bag Product overview: 513533200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513533200 can be used for catalog matching and distributor lookup.

Conn Housing RCP 32 POS 2mm Crimp ST Cable Mount Natural MicroClasp™ Bag Product overview: 513533200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513533200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 763907-513533200 340-513533200
Product Name Rectangular Connectors - 513533200 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details