Manufacturer: Molex, LLC
Win Source Part Number: 763903-513532000
Series: MicroClasp 51353
Packaging: Bulk
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 51353
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 624 020 213 322;
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CONN REC HSG 20POS 2MM DL DIP Product overview: 513532000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513532000 can be used for catalog matching and distributor lookup.
2mm 2x10P 10 2 5mm P=2mm Housings (Wire To Board / Wire To Wire ) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 763903-513532000 | 340-513532000 | 513532000 |
| Product Name | Rectangular Connectors - 513532000 | DIP Electronic Connector | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |