Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 513531600

Description
Manufacturer: Molex Win Source Part Number: 1333509-0513531600 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051353-1600,51353-16 00,513531600,WM3361 Base Product Number: 051353 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333509-0513531600 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051353-1600,51353-16 00,513531600,WM3361 Base Product Number: 051353 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1333509-0513531600 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1333509-0513531600
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1333509-0513531600
Manufacturer: Molex Win Source Part Number: 1333509-0513531600 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 16 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051353-1600,51353-16 00,513531600,WM3361 Base Product Number: 051353 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333509-0513531600
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 16
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051353-1600,51353-1600,513531600,WM3361
Base Product Number: 051353
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333509-0513531600
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data