Molex Rectangular Connectors - 513531000 513531000

Description
Manufacturer: Molex, LLC Win Source Part Number: 763902-513531000 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 010 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan, Japan, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763902-513531000 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 010 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan, Japan, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 513531000 - 763902-513531000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 513531000
763902-513531000
Rectangular Connectors - 513531000 763902-513531000
Manufacturer: Molex, LLC Win Source Part Number: 763902-513531000 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 624 010 213 322; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan, Japan, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763902-513531000
Series: MicroClasp 51353
Packaging: Bulk
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 51353
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 624 010 213 322;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Japan, Japan, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP Electronic Connector
340-513531000
DIP Electronic Connector 340-513531000
CONN REC HSG 10POS 2MM DL DIP Product overview: 513531000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513531000 can be used for catalog matching and distributor lookup.

CONN REC HSG 10POS 2MM DL DIP Product overview: 513531000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513531000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 513531000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
513531000
Connectors 513531000
2mm 2x5P 5 2 5mm P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 2x5P 5 2 5mm P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
513531000
Connectors >> Rectangular Connectors Housings 513531000
2mm 2x5P 5 2 5mm P=2mm Rectangular Connectors Housings ROHS

2mm 2x5P 5 2 5mm P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763902-513531000 340-513531000 513531000 513531000
Product Name Rectangular Connectors - 513531000 DIP Electronic Connector Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers