Molex Connector, Rcpt, 30Pos, 2Row, 2Mm; Product Range Molex 51353-3000

Description
CONNECTOR, RCPT, 30POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Row, 2Mm; Product Range Molex - 01AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2Mm; Product Range Molex
01AH1391
Connector, Rcpt, 30Pos, 2Row, 2Mm; Product Range Molex 01AH1391
CONNECTOR, RCPT, 30POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1391
Product Name Connector, Rcpt, 30Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details