Molex OEM Parts - OEM Parts (0 - 9) - 51353-3000 51353-3000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018542-51353-3000 Number of Positions: 30 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 30 Gender: Receptacle Length: 33.4 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 51353-2600; 51353-2200; 51353-2800; IPD1-15-D; 1-1827863-5; 1-1827863-7051353300 0; 51353-3000.; 513533000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018542-51353-3000 Number of Positions: 30 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 30 Gender: Receptacle Length: 33.4 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 51353-2600; 51353-2200; 51353-2800; IPD1-15-D; 1-1827863-5; 1-1827863-7051353300 0; 51353-3000.; 513533000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 51353-3000 - 1018542-51353-3000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 51353-3000
1018542-51353-3000
OEM Parts - OEM Parts (0 - 9) - 51353-3000 1018542-51353-3000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018542-51353-3000 Number of Positions: 30 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Crimp Current Rating: 3 A Number of Contacts: 30 Gender: Receptacle Length: 33.4 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Female Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 51353-2600; 51353-2200; 51353-2800; IPD1-15-D; 1-1827863-5; 1-1827863-7051353300 0; 51353-3000.; 513533000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018542-51353-3000
Number of Positions: 30
Pitch: 2 mm
Color: White
Number of Rows: 2
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 30
Gender: Receptacle
Length: 33.4 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Contact Gender: Female
Categories: OEM Parts(0-9)
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 51353-2600; 51353-2200; 51353-2800; IPD1-15-D; 1-1827863-5; 1-1827863-70513533000; 51353-3000.; 513533000;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018542-51353-3000
Product Name OEM Parts - OEM Parts (0 - 9) - 51353-3000
Unlock Full Specs
to access all available technical data