Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112639-51353-1400
Number of Positions: 14
Pitch: 2 mm
Color: White
Connector Type: Rectangular
Number of Rows: 2
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 14
Gender: Receptacle
Length: 17.4 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Nylon
Number of Poles: 14
Number of Pins: 6
Contact Gender: Female
Working Voltage: 250 V
Width: 11.5 mm
Categories: Custom Parts
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0513531400; 51353-1400..; 513531400;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 10.9 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1112639-51353-1400 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 51353-1400 |