Molex Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 51353-1000

Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Body Material:PA Polyamide (Nylon) 6/6; Colour:White RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Body Material:PA Polyamide (Nylon) 6/6; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex - 58J9303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex
58J9303
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 58J9303
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Body Material:PA Polyamide (Nylon) 6/6; Colour:White RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:MicroClasp 51353; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Body Material:PA Polyamide (Nylon) 6/6; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Molex - 74AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Molex
74AC2995
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Molex 74AC2995
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:MicroClasp 51353 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:MicroClasp 51353 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 58J9303 74AC2995
Product Name Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details