Manufacturer: Molex, LLC
Win Source Part Number: 110257-0513382474
Category: Connectors,Interconn
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SlimStack? 51338
Packaging: Reel(TR)
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Mounting Style: SMD/SMT
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 51338
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Mounting Type: Surface Mount
Features: Solder Retention
Conn Board to Board RCP 24 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 513382474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-513382474 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 110257-0513382474 | 308-513382474 | |
| Product Name | Connectors,Interconnects | Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector |
| Mounting | SMD/SMT | Surface Mount |