Molex Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) 513381074

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 100 Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Features: Solder Retention
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 100 Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Features: Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 100 Pitch: 0.016" (0.40mm) Mounting Type: Surface Mount Features: Solder Retention

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 51338
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 100
Pitch: 0.016" (0.40mm)
Mounting Type: Surface Mount
Features: Solder Retention

Buy Now Datasheet
CONN RCPT 100POS SMD GOLD - 514-0513381074 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 100POS SMD GOLD
514-0513381074
CONN RCPT 100POS SMD GOLD 514-0513381074
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0513381074
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0513381074
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
513381074
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 513381074
0.4BTB RECHSGASSYJ-BENDTL10 0CKTE

0.4BTB RECHSGASSYJ-BENDTL100CKTE

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-0513381074 0513381074 513381074
Product Name Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 100POS SMD GOLD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products