Molex Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) 513380874

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.016" (0.40mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.016" (0.40mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 51338 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.016" (0.40mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 51338
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0513380874
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0513380874
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 0513380874
Product Name Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity - 16AC0546 - Newark, An Avnet Company
Specs
Connector Type Card Edge Connector
Geometry Straight
Mounting Through Hole Mount
View Details
M23 Receptacle - 888M-M12X9AE-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details