Molex Connectors Data & Signal 51338-9974

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Data & Signal - 51338-9974 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
51338-9974
Connectors Data & Signal 51338-9974
0.4BTB RECHSGASSYJ-BENDTL 12C TEMBSTPPKG

0.4BTB RECHSGASSYJ-BENDTL 12C TEMBSTPPKG

Buy Now
Connector, Stacking, Rcpt, 12Pos, 2Row; Product Range Molex - 39AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 12Pos, 2Row; Product Range Molex
39AH6378
Connector, Stacking, Rcpt, 12Pos, 2Row; Product Range Molex 39AH6378
CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Product Range:SlimStack 51338 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Product Range:SlimStack 51338 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex - 63K2016 - Newark, An Avnet Company
Chicago, IL, United States
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex
63K2016
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex 63K2016
0.4BtB RecHsgAssyJ-BendTl 12CktEmbsTpPkg

0.4BtB RecHsgAssyJ-BendTl 12CktEmbsTpPkg

Supplier's Site
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex - 44AJ8343 - Newark, An Avnet Company
Chicago, IL, United States
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex
44AJ8343
0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex 44AJ8343
0.4BtB RecHsgAssyJ-BendTl 12CktEmbsTpPkg

0.4BtB RecHsgAssyJ-BendTl 12CktEmbsTpPkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51338-9974 51338-9974 39AH6378 63K2016
Product Name Connectors Data & Signal Connector, Stacking, Rcpt, 12Pos, 2Row; Product Range Molex 0.4Btb Rechsgassyj-Bendtl 12Cktembstppkg Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products