Molex Electronic Connector 51338-9873

Description
MOLEX - 51338-9873 - CONNECTOR, RECEPTACLE, 10 POSITION, 0.4MM Product overview: 51338-9873 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-9873 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOLEX - 51338-9873 - CONNECTOR, RECEPTACLE, 10 POSITION, 0.4MM Product overview: 51338-9873 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-9873 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-51338-9873
Electronic Connector 316-51338-9873
MOLEX - 51338-9873 - CONNECTOR, RECEPTACLE, 10 POSITION, 0.4MM Product overview: 51338-9873 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-9873 can be used for catalog matching and distributor lookup.

MOLEX - 51338-9873 - CONNECTOR, RECEPTACLE, 10 POSITION, 0.4MM Product overview: 51338-9873 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-9873 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex - 82AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex
82AH2724
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex 82AH2724
MEZZANINE CONNECTOR, RCPT, 10POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 10POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 10Pos, 2Row; Mezzanine Connector Type Molex - 88T1966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 10Pos, 2Row; Mezzanine Connector Type Molex
88T1966
Connector, Stacking, Rcpt, 10Pos, 2Row; Mezzanine Connector Type Molex 88T1966
CONNECTOR, STACKING, RCPT, 10POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 10POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex - 80AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex
80AH3456
Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex 80AH3456
MEZZANINE CONNECTOR, RCPT, 10POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 10POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-51338-9873 51338-9873 82AH2724 88T1966
Product Name Electronic Connector Mezzanine Connector, Rcpt, 10Pos, 2Row Rohs Compliant Molex Connector, Stacking, Rcpt, 10Pos, 2Row; Mezzanine Connector Type Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details