Molex Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex 51338-6473

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex - 88T1965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex
88T1965
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex 88T1965
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
0.4 B-To-B Rec Assy Embstp Pkg Rohs Compliant Molex - 44AJ8342 - Newark, An Avnet Company
Chicago, IL, United States
0.4 B-To-B Rec Assy Embstp Pkg Rohs Compliant Molex
44AJ8342
0.4 B-To-B Rec Assy Embstp Pkg Rohs Compliant Molex 44AJ8342
0.4 B-TO-B REC ASSY EMBSTP PKG ROHS COMPLIANT: YES

0.4 B-TO-B REC ASSY EMBSTP PKG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51338-6473 88T1965 44AJ8342
Product Name Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex 0.4 B-To-B Rec Assy Embstp Pkg Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-4422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers