Molex 0.4 B-To-B Rec Assy Embstp Pkg Molex 51338-5473

Description
0.4 B-TO-B REC ASSY EMBSTP PKG
Datasheet
Description
0.4 B-TO-B REC ASSY EMBSTP PKG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 B-To-B Rec Assy Embstp Pkg Molex - 28W0652 - Newark, An Avnet Company
Chicago, IL, United States
0.4 B-To-B Rec Assy Embstp Pkg Molex
28W0652
0.4 B-To-B Rec Assy Embstp Pkg Molex 28W0652
0.4 B-TO-B REC ASSY EMBSTP PKG

0.4 B-TO-B REC ASSY EMBSTP PKG

Supplier's Site
Connector, Stacking, Rcpt, 54Pos, 2Row; Mezzanine Connector Type Molex - 99R5675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 54Pos, 2Row; Mezzanine Connector Type Molex
99R5675
Connector, Stacking, Rcpt, 54Pos, 2Row; Mezzanine Connector Type Molex 99R5675
CONNECTOR, STACKING, RCPT, 54POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 54POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28W0652 99R5675
Product Name 0.4 B-To-B Rec Assy Embstp Pkg Molex Connector, Stacking, Rcpt, 54Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products