Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Pitch Spacing Molex 51338-2474

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 24Pos, 2Row; Pitch Spacing Molex - 01AH8566 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Pitch Spacing Molex
01AH8566
Connector, Stacking, Rcpt, 24Pos, 2Row; Pitch Spacing Molex 01AH8566
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 51338 Series RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 51338 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex - 26AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
26AH0837
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 26AH0837
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51338-2474 01AH8566 26AH0837
Product Name Connector, Stacking, Rcpt, 24Pos, 2Row; Pitch Spacing Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details