Molex 50V Electronic Connector 51338-1074

Description
100 Pos 2 Row 0.4mm Pitch Receptacle, SM, Gold, 50V Product overview: 51338-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-1074 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 2 Row 0.4mm Pitch Receptacle, SM, Gold, 50V Product overview: 51338-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-1074 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
316-51338-1074
50V Electronic Connector 316-51338-1074
100 Pos 2 Row 0.4mm Pitch Receptacle, SM, Gold, 50V Product overview: 51338-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-1074 can be used for catalog matching and distributor lookup.

100 Pos 2 Row 0.4mm Pitch Receptacle, SM, Gold, 50V Product overview: 51338-1074 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-1074 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex - 28X2822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex
28X2822
Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex 28X2822
CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Stacking Conn, Rcpt, 100Pos, 2Row, 0.4Mm Rohs Compliant Molex - 24AJ4312 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 100Pos, 2Row, 0.4Mm Rohs Compliant Molex
24AJ4312
Stacking Conn, Rcpt, 100Pos, 2Row, 0.4Mm Rohs Compliant Molex 24AJ4312
STACKING CONN, RCPT, 100POS, 2ROW, 0.4MM ROHS COMPLIANT: YES

STACKING CONN, RCPT, 100POS, 2ROW, 0.4MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Rcpt, 100Pos, 2Row Rohs Compliant Molex - 24AJ4313 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 100Pos, 2Row Rohs Compliant Molex
24AJ4313
Mezzanine Connector, Rcpt, 100Pos, 2Row Rohs Compliant Molex 24AJ4313
MEZZANINE CONNECTOR, RCPT, 100POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 100POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-51338-1074 51338-1074 28X2822 24AJ4312
Product Name 50V Electronic Connector Connector, Stacking, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Molex Stacking Conn, Rcpt, 100Pos, 2Row, 0.4Mm Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products