Molex Connectors 51338-0874

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 51338-0874 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
51338-0874
Connectors 51338-0874
0.4BTB RECHSGASSYJ-BENDTL 80C TEMBSTPPKG

0.4BTB RECHSGASSYJ-BENDTL 80C TEMBSTPPKG

Buy Now
Rectangular Connectors - 51338-0874 - 1005972-51338-0874 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51338-0874
1005972-51338-0874
Rectangular Connectors - 51338-0874 1005972-51338-0874
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005972-51338-0874 Packaging: Reel - TR Number of Positions: 80 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.053" (1.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005972-51338-0874
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.053" (1.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-51338-0874
SMD Electronic Connector 2027-51338-0874
80 Pos 0.4mm Pitch Receptacle, 1.5mm Stack, Gold, SMD Solder Product overview: 51338-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51338-0874 can be used for catalog matching and distributor lookup.

80 Pos 0.4mm Pitch Receptacle, 1.5mm Stack, Gold, SMD Solder Product overview: 51338-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51338-0874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex - 95M2515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex
95M2515
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex 95M2515
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Slimstack 51338 Series, Receptacle, 0.4 Mm, 80, Surface Mount Rohs Compliant Molex - 12M7470 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 51338 Series, Receptacle, 0.4 Mm, 80, Surface Mount Rohs Compliant Molex
12M7470
Stacking Board Connector, Slimstack 51338 Series, Receptacle, 0.4 Mm, 80, Surface Mount Rohs Compliant Molex 12M7470
Stacking Board Connector, SlimStack 51338 Series, Receptacle, 0.4 mm, 80, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 51338 Series, Receptacle, 0.4 mm, 80, Surface Mount RoHS Compliant: Yes

Supplier's Site
0.4Btb Rechsgassyj-Bendtl 80Cktembstppkg Rohs Compliant Molex - 28W4737 - Newark, An Avnet Company
Chicago, IL, United States
0.4Btb Rechsgassyj-Bendtl 80Cktembstppkg Rohs Compliant Molex
28W4737
0.4Btb Rechsgassyj-Bendtl 80Cktembstppkg Rohs Compliant Molex 28W4737
0.4BtB RecHsgAssyJ-BendTl 80CktEmbsTpPkg RoHS Compliant: Yes

0.4BtB RecHsgAssyJ-BendTl 80CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51338-0874 51338-0874 1005972-51338-0874 2027-51338-0874 95M2515 12M7470
Product Name Connectors Rectangular Connectors - 51338-0874 SMD Electronic Connector Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex Stacking Board Connector, Slimstack 51338 Series, Receptacle, 0.4 Mm, 80, Surface Mount Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details