Molex Electronic Connector 51338-0674

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-51338-0674
Electronic Connector 316-51338-0674
60 Pos 2 Row 0.4mm Pitch Receptacle, Gold, SMT Product overview: 51338-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-0674 can be used for catalog matching and distributor lookup.

60 Pos 2 Row 0.4mm Pitch Receptacle, Gold, SMT Product overview: 51338-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-0674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 51338-0674 - 849316-51338-0674 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51338-0674
849316-51338-0674
Rectangular Connectors - 51338-0674 849316-51338-0674
Manufacturer: Molex, LLC Win Source Part Number: 849316-51338-0674 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 849316-51338-0674
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
0.4Btb Rechsgassyj-Bendtl 60Cktembstppkg Molex - 78AC0665 - Newark, An Avnet Company
Chicago, IL, United States
0.4Btb Rechsgassyj-Bendtl 60Cktembstppkg Molex
78AC0665
0.4Btb Rechsgassyj-Bendtl 60Cktembstppkg Molex 78AC0665
0.4BtB RecHsgAssyJ-BendTl 60CktEmbsTpPkg

0.4BtB RecHsgAssyJ-BendTl 60CktEmbsTpPkg

Supplier's Site
Header Connector,pcb Mount,plug,60 Contacts,skt,0.016 Pitch,surface Mount Terminal,locking Molex - 58J9299 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,60 Contacts,skt,0.016 Pitch,surface Mount Terminal,locking Molex
58J9299
Header Connector,pcb Mount,plug,60 Contacts,skt,0.016 Pitch,surface Mount Terminal,locking Molex 58J9299
Header Connector,PCB Mount,PLUG,60 Contacts,SKT,0.016 Pitch,SURFACE MOUNT Terminal,LOCKING

Header Connector,PCB Mount,PLUG,60 Contacts,SKT,0.016 Pitch,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51338-0674 316-51338-0674 849316-51338-0674 78AC0665
Product Name Electronic Connector Rectangular Connectors - 51338-0674 0.4Btb Rechsgassyj-Bendtl 60Cktembstppkg Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details