20 Pos 0.4mm RCP Solder ST SMD Receptacle Product overview: 51338-0274 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-0274 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 1129046-51338-0274
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Connector
STACKING CONNECTOR, RECEPTACLE, 20 POSITION, 0.4MM; Product Range:SlimStack 51338 Series; No. of Contacts:20Contacts;
0.4BtB RecHsgAssyJ-BendTl 20CktEmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-51338-0274 | 1129046-51338-0274 | 51338-0274 | 25M4293 | 28W4731 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - 51338-0274 | Stacking Connector, Receptacle, 20 Position, 0.4Mm; Product Range Molex | 0.4Btb Rechsgassyj-Bendtl 20Cktembstppkg Molex | |
| Termination | Solder | Surface Mount |